Society of Motion Picture and Television Engineers - ST 149:2004
For Motion-Picture Film (8-mm Type S) — Perforated 1R
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 November 2004 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-318-6 |
| DOI: | 10.5594/SMPTE.ST149.2004 |
Standard:
This standard specifies the cutting and perforating dimensions for 8-mm motion-picture film with 8-mm type S perforations along one edge and a perforation pitch of either 0.1664 in or 0.1667 in... View More
Document History
ST 149:2004
November 8, 2004
For Motion-Picture Film (8-mm Type S) — Perforated 1R
This standard specifies the cutting and perforating dimensions for 8-mm motion-picture film with 8-mm type S perforations along one edge and a perforation pitch of either 0.1664 in or 0.1667 in...
September 18, 1992
Dimensions of Transverse Cemented Splices on 16-mm and 8-mm Type R Motion-Picture Film
(1.1) Specifications — This practice specifies the dimensions of transverse cemented splices on 16-mm and 8-mm type R motion-picture film. (1.2) Types — Two types of splices are specified: a...
January 1, 1979
IEEE Standard Test Procedures for Antennas
This standard comprises test procedures for the measurement of antenna properties. It is a comprehensive revision of the previous test procedure ANSI/IEEE Std 149-1965. It is assumed that the antenna...
April 5, 1965
IEEE Standards Test Procedure for Antennas
A description is not available for this item.