IEEE - Institute of Electrical and Electronics Engineers, Inc. - C62.32-2004
IEEE Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Paper): | 0-7381-4657-9 |
| ISBN (Online): | 0-7381-4658-7 |
| DOI: | 10.1109/IEEESTD.2005.95941 |
Standard:
This standard applies to air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms. This standard contains a series of standard tests for... View More
Document History
C62.32-2004
January 1, 2005
IEEE Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
This standard applies to air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms. This standard contains a series of standard tests for...
January 1, 2002
Approved IEEE Draft Standard Test Methods for Low-Voltage Air Gap Surge-Protective Device Components (Excluding Valve and Expulsion Types)
A description is not available for this item.
December 11, 1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
Air gaps for overvoltage protection applications on systems with operating voltages equal to or less than 600 V rms are covered. These protective devices are designed for limiting the voltages on...
January 1, 1981
IEEE Standard Test Specifications for Low-Voltage Air Gap Surge-Protective Devices (Excluding Valve and Expulsion Type Devices)
The low voltage air gap surge protective device is a gap-type overvoltage limiter for use on communications, power and signalling circuits. This IEEE standard applies to air gaps for overvoltage...