IEEE - Institute of Electrical and Electronics Engineers, Inc. - 95-2002
IEEE Recommended Practice for Insulation Testing of AC Electric Machinery (2300 V and Above) With High Direct Voltage
active
-
Reaffirmed
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 April 2002 |
| Status: | active |
| Page Count: | 56 |
| Page(s): | 1 - 56 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ISBN (Online): | 978-0-7381-3246-4 |
| DOI: | 10.1109/IEEESTD.2002.93574 |
Standard:
This recommended practice provides information on the use of high direct voltage forproof tests and for periodic diagnostic tests on the groundwall insulation of stator (armature) wind-ings in ac... View More
Document History
January 1, 2003
Installation of Gain Screens
This practice specifies the optimum installation parameters for gains screens used in motion-picture theaters.
95-2002
April 12, 2002
IEEE Recommended Practice for Insulation Testing of AC Electric Machinery (2300 V and Above) With High Direct Voltage
This recommended practice provides information on the use of high direct voltage forproof tests and for periodic diagnostic tests on the groundwall insulation of stator (armature) wind-ings in ac...
April 29, 1977
IEEE Recommended Practice for Insulation Testing of Large AC Rotating Machinery with High Direct Voltage
Recommendations are made to aid in the selection of metric units, so as to promote uniformity in the use of metric units and to limit the number of different metric units that will be used in...