IEEE - Institute of Electrical and Electronics Engineers, Inc. - 303-1991
IEEE Recommended Practice for Auxilary Devices for Motors in Class I, Groups A,B,C, and D, Division 2 Locations
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 24 October 1991 |
| Status: | superseded |
| Page(s): | 1 - 12 |
| ICS Code (Motors): | 29.160.30 |
| ISBN (Electronic): | 978-0-7381-0815-5 |
| DOI: | 10.1109/IEEESTD.1991.101024 |
Standard:
Installation procedures and wiring methods and materials are recommended. Termination housings, motor surge protection, and power-factor-correct
Document History
January 1, 2004
IEEE Recommended Practice for Auxiliary Devices for Rotating Electrical Machines in Class I, Division 2 and Zone 2 Locations
This recommended practice applies to the application and installation procedures of auxiliary devices in or on electric rotating machines that are employed in hazardous locations classified as Class...
August 7, 2002
For Television — Color Reference Pattern
This standard defines the electrical and physical representation of a television color reference pattern. It also specifies colorimetry, geometry, and related parameters.
303-1991
October 24, 1991
IEEE Recommended Practice for Auxilary Devices for Motors in Class I, Groups A,B,C, and D, Division 2 Locations
Installation procedures and wiring methods and materials are recommended. Termination housings, motor surge protection, and power-factor-correction capacitors are discussed. The aim is to promote...
June 13, 1984
IEEE Recommended Practice for Auxiliary Devices for Motors in Class 1 - Groups A, B, C, and D, Division 2 Locations
The following information is intended to bring together a brief description of basic electrical practices in regard to the application and installation of auxiliary devices to motors operating in...
June 30, 1969
IEEE Recommended Practice for Auxiliary Devices for Motors in Class I,- Groups A, B, C, and D, Division 2 Locations
A description is not available for this item.