Society of Motion Picture and Television Engineers - ST 303:2002

For Television — Color Reference Pattern

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 7 August 2002
Status: active
Page(s): 1 - 13
ICS Code (Video systems): 33.160.40
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-443-5
DOI: 10.5594/SMPTE.ST303.2002
Standard:

This standard defines the electrical and physical representation of a television color reference pattern. It also specifies colorimetry, geometry, and related parameters.

Document History

January 1, 2004
IEEE Recommended Practice for Auxiliary Devices for Rotating Electrical Machines in Class I, Division 2 and Zone 2 Locations
This recommended practice applies to the application and installation procedures of auxiliary devices in or on electric rotating machines that are employed in hazardous locations classified as Class...
ST 303:2002
August 7, 2002
For Television — Color Reference Pattern
This standard defines the electrical and physical representation of a television color reference pattern. It also specifies colorimetry, geometry, and related parameters.
October 24, 1991
IEEE Recommended Practice for Auxilary Devices for Motors in Class I, Groups A,B,C, and D, Division 2 Locations
Installation procedures and wiring methods and materials are recommended. Termination housings, motor surge protection, and power-factor-correction capacitors are discussed. The aim is to promote...
June 13, 1984
IEEE Recommended Practice for Auxiliary Devices for Motors in Class 1 - Groups A, B, C, and D, Division 2 Locations
The following information is intended to bring together a brief description of basic electrical practices in regard to the application and installation of auxiliary devices to motors operating in...
June 30, 1969
IEEE Recommended Practice for Auxiliary Devices for Motors in Class I,- Groups A, B, C, and D, Division 2 Locations
A description is not available for this item.
Advertisement