IEEE - Institute of Electrical and Electronics Engineers, Inc. - C95.2-1982
American National Standard Radio Frequency Radiation Hazard Warning Symbol
superseded
-
Reaffirmed
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 7 June 1982 |
| Status: | superseded |
| Page(s): | 1 - 0 |
| ICS Code (Graphical symbols for use on electrical and electronics engineering drawings, diagrams, charts and in relevant technical product documentation): | 01.080.40 |
| ICS Code (Radiation protection): | 13.280 |
| ISBN (Electronic): | 978-0-7381-4159-6 |
| DOI: | 10.1109/IEEESTD.1982.82139 |
Standard:
This standard provides preferred voltage ratings above 230 kV nominal for alternating current systems and equipment.
Document History
October 5, 2018
IEEE Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radiofrequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are...
January 1, 2018
IEEE Draft Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radio-frequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are...
January 1, 2018
IEEE Draft Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radio-frequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are...
January 1, 2018
IEEE Draft Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radiofrequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are...
December 30, 1999
IEEE Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radio-frequency energy or the presence of contact current hazards in the frequency range of 3 kHz to300 GHz are...
C95.2-1982
June 7, 1982
American National Standard Radio Frequency Radiation Hazard Warning Symbol
This standard provides preferred voltage ratings above 230 kV nominal for alternating current systems and equipment.