IEEE - Institute of Electrical and Electronics Engineers, Inc. - PSI 10/D2, Oct 2015
IEEE/ASTM Draft American National Standard for Metric Practice
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page(s): | 1 - 79 |
| ICS Code (Quantities and units): | 01.060 |
| ICS Code (Metrology and measurement in general): | 17.020 |
| ISBN (Online): | 978-1-5044-0600-0 |
Standard:
Guidance for the use of the modern metric system is given. Known as the International System of Units (abbreviated SI), the system is the basis for worldwide standardization of measurement units.... View More
Document History
March 10, 2017
American National Standard for Metric Practice
Guidance for the use of the modern metric system is given. Known as the International System of Units (abbreviated SI), the system is the basis for worldwide standardization of measurement units....
January 1, 2016
IEEE/ASTM Approved Draft American National Standard for Metric Practice
Guidance for the use of the modern metric system is given. Known as the International System of Units (abbreviated SI), the system is the basis for worldwide standardization of measurement units....
PSI 10/D2, Oct 2015
January 1, 2015
IEEE/ASTM Draft American National Standard for Metric Practice
Guidance for the use of the modern metric system is given. Known as the International System of Units (abbreviated SI), the system is the basis for worldwide standardization of measurement units....