IEEE - Institute of Electrical and Electronics Engineers, Inc. - C95.2-2018
IEEE Standard for Radio-Frequency Energy and Current-Flow Symbols
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 5 October 2018 |
| Status: | active |
| Page(s): | 1 - 28 |
| ICS Code (Graphical symbols for use on electrical and electronics engineering drawings, diagrams, charts and in relevant technical product documentation): | 01.080.40 |
| ICS Code (Radiation protection): | 13.280 |
| ISBN (Electronic): | 978-1-5044-5146-8 |
| DOI: | 10.1109/IEEESTD.2018.8486934 |
Standard:
Symbols to inform people about the presence of potentially hazardous levels of radiofrequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are... View More
Document History
C95.2-2018
October 5, 2018
IEEE Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radiofrequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are...
January 1, 2018
IEEE Draft Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radio-frequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are...
January 1, 2018
IEEE Draft Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radio-frequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are...
January 1, 2018
IEEE Draft Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radiofrequency energy or the presence of contact current hazards in the frequency range of 3 kHz to 300 GHz are...
December 30, 1999
IEEE Standard for Radio-Frequency Energy and Current-Flow Symbols
Symbols to inform people about the presence of potentially hazardous levels of radio-frequency energy or the presence of contact current hazards in the frequency range of 3 kHz to300 GHz are...
June 7, 1982
American National Standard Radio Frequency Radiation Hazard Warning Symbol
This standard provides preferred voltage ratings above 230 kV nominal for alternating current systems and equipment.