IEC - International Electrotechnical Commission - IEC 60320-2-4:2018

Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 June 2018
Status: published
Page Count: 71
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

IEC 60320-2-4:2018 is now available as IEC 60320-2-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

IEC 60320-2-4:2018
June 29, 2018
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
IEC 60320-2-4:2018 is now available as IEC 60320-2-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 29, 2018
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
IEC 60320-2-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
IEC 60320-2-4:2005+A1:2009 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16...
October 13, 2009
Amendment 1 - Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
A description is not available for this item.
October 11, 2005
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
This standard is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, for...
Advertisement