IEC - International Electrotechnical Commission - IEC 60320-2-4:2005

Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 October 2005
Status: revised
Page Count: 55
ICS Code (Connecting devices): 29.120.20
abstract:

This standard is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, for... View More

Document History

June 29, 2018
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
IEC 60320-2-4:2018 is now available as IEC 60320-2-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 29, 2018
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
IEC 60320-2-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
IEC 60320-2-4:2005+A1:2009 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16...
October 13, 2009
Amendment 1 - Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
A description is not available for this item.
IEC 60320-2-4:2005
October 11, 2005
Appliance couplers for household and similar general purposes - Part 2-4: Couplers dependent on appliance weight for engagement
This standard is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, for...
Advertisement