IEC - International Electrotechnical Commission - IEC 60331-2:2018 RLV
Tests for electric cables under fire conditions - Circuit integrity - Part 2: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20mm
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 March 2018 |
| Status: | published |
| Page Count: | 51 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
abstract:
IEC 60331-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
March 28, 2018
Tests for electric cables under fire conditions - Circuit integrity - Part 2: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20 mm
IEC 60331-2:2018 specifies the test method for cables which are required to maintain circuit integrity when subject to fire and mechanical shock under specified conditions. This document is...
IEC 60331-2:2018 RLV
March 28, 2018
Tests for electric cables under fire conditions - Circuit integrity - Part 2: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20mm
IEC 60331-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 19, 2009
Tests for electric cables under fire conditions - Circuit integrity - Part 2: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20 mm
IEC 60331-2:2009 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low-voltage power cables of rated voltage up to...