IEC - International Electrotechnical Commission - IEC 60331-2:2018
Tests for electric cables under fire conditions - Circuit integrity - Part 2: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20 mm
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 March 2018 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
abstract:
IEC 60331-2:2018 specifies the test method for cables which are required to maintain circuit integrity when subject to fire and mechanical shock under specified conditions.
This document is... View More
Document History
IEC 60331-2:2018
March 28, 2018
Tests for electric cables under fire conditions - Circuit integrity - Part 2: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20 mm
IEC 60331-2:2018 specifies the test method for cables which are required to maintain circuit integrity when subject to fire and mechanical shock under specified conditions. This document is...
March 28, 2018
Tests for electric cables under fire conditions - Circuit integrity - Part 2: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20mm
IEC 60331-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 19, 2009
Tests for electric cables under fire conditions - Circuit integrity - Part 2: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter not exceeding 20 mm
IEC 60331-2:2009 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low-voltage power cables of rated voltage up to...