IEC - International Electrotechnical Commission - IEC 60099-8:2017

Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 November 2017
Status: published
Page Count: 67
ICS Code (Substations. Surge arresters): 29.240.10
abstract:

IEC 60099-8:2017 is available as IEC 60099-8:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60099-8:2017
November 14, 2017
Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV
IEC 60099-8:2017 is available as IEC 60099-8:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 14, 2017
Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV
IEC 60099-8:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 27, 2011
Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV
IEC 60099-8:2011 covers metal-oxide surge arresters with external series gap (externally gapped line arresters (EGLA) that are applied on overhead transmission and distribution lines, only to protect...
Advertisement