IEC - International Electrotechnical Commission - IEC 60099-8:2011
Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 January 2011 |
| Status: | revised |
| Page Count: | 123 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
abstract:
IEC 60099-8:2011 covers metal-oxide surge arresters with external series gap (externally gapped line arresters (EGLA) that are applied on overhead transmission and distribution lines, only to... View More
Document History
November 14, 2017
Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV
IEC 60099-8:2017 is available as IEC 60099-8:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 14, 2017
Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV
IEC 60099-8:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60099-8:2011
January 27, 2011
Surge arresters - Part 8: Metal-oxide surge arresters with external series gap (EGLA) for overhead transmission and distribution lines of a.c. systems above 1 kV
IEC 60099-8:2011 covers metal-oxide surge arresters with external series gap (externally gapped line arresters (EGLA) that are applied on overhead transmission and distribution lines, only to protect...