IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-22:2015/AMD2:2017
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands - Enhancement for broadband services and monitoring applications
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 October 2017 |
| Status: | revised |
| Page Count: | 278 |
| ICS Code (Networking): | 35.110 |
Document History
June 22, 2022
Telecommunications and information exchange between systems - Wireless Regional Area Networks (WRAN) - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and procedures for operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of primary service
ISO/IEC/IEEE 8802-22:2022 This document specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul...
October 27, 2017
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands - Management and control plane interfaces and procedures and enhancement to the management information base (MIB)
A description is not available for this item.
ISO/IEC/IEEE 8802-22:2015/AMD2:2017
October 27, 2017
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands - Enhancement for broadband services and monitoring applications
A description is not available for this item.
April 28, 2015
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), ofpoint-to-multipoint wireless regional area networks comprised of a...