IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-22:2022

Telecommunications and information exchange between systems - Wireless Regional Area Networks (WRAN) - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and procedures for operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of primary service

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 June 2022
Status: published
Page Count: 1,449
ICS Code (Networking): 35.110
abstract:

ISO/IEC/IEEE 8802-22:2022 This document specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul... View More

Document History

ISO/IEC/IEEE 8802-22:2022
June 22, 2022
Telecommunications and information exchange between systems - Wireless Regional Area Networks (WRAN) - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and procedures for operation in the bands that allow spectrum sharing where the communications devices may opportunistically operate in the spectrum of primary service
ISO/IEC/IEEE 8802-22:2022 This document specifies the air interface, including the cognitive radio medium access control layer (MAC) and physical layer (PHY), of point-to-multipoint and backhaul...
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands - Management and control plane interfaces and procedures and enhancement to the management information base (MIB)
A description is not available for this item.
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 22: Cognitive Wireless RAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands - Enhancement for broadband services and monitoring applications
A description is not available for this item.
April 28, 2015
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 22: Cognitive Wireless RAN Medium Access Control (MCA) and Physical Layer (PHY) Specifications: Policies and Procedures for Operation in the TV Bands
This standard specifies the air interface, including the cognitive medium access control layer (MAC) and physical layer (PHY), ofpoint-to-multipoint wireless regional area networks comprised of a...
Advertisement