IEC - International Electrotechnical Commission - IEC 60549:2013

High-voltage fuses for the external protection of shunt capacitors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 April 2013
Status: published
Page Count: 32
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

IEC 60549:2013 applies to external fuses used with high-voltage capacitors according to IEC 60871-1, Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General.... View More

Document History

IEC 60549:2013
April 23, 2013
High-voltage fuses for the external protection of shunt capacitors
IEC 60549:2013 applies to external fuses used with high-voltage capacitors according to IEC 60871-1, Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General....
January 1, 1976
High-voltage fuses for the external protection of shunt power capacitors
Applies to external fuses used with high-voltage capacitors for use on alternating current systems of 50 Hz and 60 Hz. Formulates uniform requirements and test procedures regarding performance and...
Advertisement