IEC - International Electrotechnical Commission - IEC 60549:1976
High-voltage fuses for the external protection of shunt power capacitors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | revised |
| Page Count: | 24 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
Applies to external fuses used with high-voltage capacitors for use on alternating current systems of 50 Hz and 60 Hz. Formulates uniform requirements and test procedures regarding performance and... View More
Document History
April 23, 2013
High-voltage fuses for the external protection of shunt capacitors
IEC 60549:2013 applies to external fuses used with high-voltage capacitors according to IEC 60871-1, Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 1: General....
IEC 60549:1976
January 1, 1976
High-voltage fuses for the external protection of shunt power capacitors
Applies to external fuses used with high-voltage capacitors for use on alternating current systems of 50 Hz and 60 Hz. Formulates uniform requirements and test procedures regarding performance and...