IEC - International Electrotechnical Commission - IEC 61275:2013

Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In situ photon spectrometry system using a germanium detector

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 May 2013
Status: published
Page Count: 67
ICS Code (Radiation protection): 13.280
abstract:

IEC 61275:2013 is applicable to a portable or transportable photon spectrometry assembly using a high purity germanium (HPGe) detector to survey, in situ, generally at 1 m above ground level,... View More

Document History

IEC 61275:2013
May 24, 2013
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In situ photon spectrometry system using a germanium detector
IEC 61275:2013 is applicable to a portable or transportable photon spectrometry assembly using a high purity germanium (HPGe) detector to survey, in situ, generally at 1 m above ground level, areas...
September 29, 1997
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In-situ photon spectrometry system using a germanium detector
Specifies the functions and performance characteristics of measuring assemblies and the methods of test to be used to determine compliance with the requirements of this standard.
Advertisement