IEC - International Electrotechnical Commission - IEC 61275:1997
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In-situ photon spectrometry system using a germanium detector
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 1997 |
| Status: | revised |
| Page Count: | 55 |
| ICS Code (Radiation protection): | 13.280 |
abstract:
Specifies the functions and performance characteristics of measuring assemblies and the methods of test to be used to determine compliance with the requirements of this standard.
Document History
May 24, 2013
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In situ photon spectrometry system using a germanium detector
IEC 61275:2013 is applicable to a portable or transportable photon spectrometry assembly using a high purity germanium (HPGe) detector to survey, in situ, generally at 1 m above ground level, areas...
IEC 61275:1997
September 29, 1997
Radiation protection instrumentation - Measurement of discrete radionuclides in the environment - In-situ photon spectrometry system using a germanium detector
Specifies the functions and performance characteristics of measuring assemblies and the methods of test to be used to determine compliance with the requirements of this standard.