IEC - International Electrotechnical Commission - IEC 61161:2013

Ultrasonics - Power measurement - Radiation force balances and performance requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 January 2013
Status: published
Page Count: 100
ICS Code (Electroacoustics): 17.140.50
abstract:

IEC 61161:2013 specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; establishes general principles for the... View More

Document History

IEC 61161:2013
January 30, 2013
Ultrasonics - Power measurement - Radiation force balances and performance requirements
IEC 61161:2013 specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; establishes general principles for the use...
December 13, 2006
Ultrasonics - Power measurement - Radiation force balances and performance requirements
This International Standard - specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; - establishes general...
Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
Specifies a method of determining the total radiated acoustic power of ultrasonic transducters based on the use of a radiation force balance. Provides general principles for the use of radiation...
January 23, 1998
Amendment 1 - Ultrasonics power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
A description is not available for this item.
August 15, 1992
Ultrasonics power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
Specifies a method of determining the total radiated acoustic power of ultrasonic transducters based on the use of a radiation force balance. Provides general principles for the use of radiation...
Advertisement