IEC - International Electrotechnical Commission - IEC 61161:2006
Ultrasonics - Power measurement - Radiation force balances and performance requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 2006 |
| Status: | revised |
| Page Count: | 97 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
This International Standard
- specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance;
-... View More
Document History
January 30, 2013
Ultrasonics - Power measurement - Radiation force balances and performance requirements
IEC 61161:2013 specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; establishes general principles for the use...
IEC 61161:2006
December 13, 2006
Ultrasonics - Power measurement - Radiation force balances and performance requirements
This International Standard - specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; - establishes general...
May 29, 1998
Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
Specifies a method of determining the total radiated acoustic power of ultrasonic transducters based on the use of a radiation force balance. Provides general principles for the use of radiation...
January 23, 1998
Amendment 1 - Ultrasonics power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
A description is not available for this item.
August 15, 1992
Ultrasonics power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
Specifies a method of determining the total radiated acoustic power of ultrasonic transducters based on the use of a radiation force balance. Provides general principles for the use of radiation...