IEC - International Electrotechnical Commission - IEC TR 61292-4:2014

Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 October 2014
Status: revised
Page Count: 31
ICS Code (Amplifiers): 33.160.10
ICS Code (Optic amplifiers): 33.180.30
abstract:

IEC/TR 61292-4:2014(E) which is a technical report, applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, as well as Raman... View More

Document History

January 11, 2023
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
IEC TR 61292-4:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 11, 2023
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
IEC TR 61292-4:2023 is available as IEC TR 61292-4:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC TR 61292-4:2014
October 29, 2014
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
IEC/TR 61292-4:2014(E) which is a technical report, applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, as well as Raman...
March 10, 2010
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
IEC/TR 61292-4:2010(E) applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, as well as Raman amplifiers. Semiconductor...
August 24, 2004
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
Applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, as well as Raman amplifiers. Semiconductor optical amplifiers (SOAs)...
Advertisement