IEC - International Electrotechnical Commission - IEC TR 61292-4:2023
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 January 2023 |
| Status: | published |
| Page Count: | 32 |
| ICS Code (Amplifiers): | 33.160.10 |
| ICS Code (Optic amplifiers): | 33.180.30 |
abstract:
IEC TR 61292-4:2023 is available as IEC TR 61292-4:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
January 11, 2023
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
IEC TR 61292-4:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC TR 61292-4:2023
January 11, 2023
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
IEC TR 61292-4:2023 is available as IEC TR 61292-4:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 29, 2014
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
IEC/TR 61292-4:2014(E) which is a technical report, applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, as well as Raman...
March 10, 2010
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
IEC/TR 61292-4:2010(E) applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, as well as Raman amplifiers. Semiconductor...
August 24, 2004
Optical amplifiers - Part 4: Maximum permissible optical power for the damage-free and safe use of optical amplifiers, including Raman amplifiers
Applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, as well as Raman amplifiers. Semiconductor optical amplifiers (SOAs)...