IEC - International Electrotechnical Commission - IEC 60079-2:2014

Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p"

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 July 2014
Status: published
Page Count: 140
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
abstract:

IEC 60079-2:2014 is available as IEC 60079-2:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

Corrigendum 1 - Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p"
A description is not available for this item.
July 21, 2014
Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p"
IEC 60079-2:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60079-2:2014
July 21, 2014
Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p"
IEC 60079-2:2014 is available as IEC 60079-2:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 22, 2007
Explosive atmospheres - Part 2: Equipment protection by pressurized enclosures "p"
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with pressurized enclosures, of type of protection "p", intended for use in...
February 27, 2001
Electrical apparatus for explosive gas atmospheres - Part 2: Pressurized enclosures "p"
A description is not available for this item.
January 1, 1983
Electrical apparatus for explosive gas atmospheres. Part 2: Electrical apparatus, type of protection 'p'
Gives guidance on the design, construction and use of electrical apparatus in explosive gas atmospheres in which: 1.a protective gas (air or inert gas), maintained at a pressure above that of the...
January 1, 1975
Electrical apparatus for explosive gas atmospheres - Part 2: Pressurized enclosures
A description is not available for this item.
January 1, 1962
Electrical apparatus for explosive gas atmospheres - Part 2: Pressurized enclosures
Gives guidance on the design, construction and use of electrical apparatus in explosive gas atmospheres in which: 1) a protective gas (air or inert gas), maintained at a pressure above that of the...
Advertisement