IEC - International Electrotechnical Commission - IEC 60079-2:2001
Electrical apparatus for explosive gas atmospheres - Part 2: Pressurized enclosures "p"
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2001 |
| Status: | revised |
| Page Count: | 95 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
Document History
July 7, 2015
Corrigendum 1 - Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p"
A description is not available for this item.
July 21, 2014
Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p"
IEC 60079-2:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 21, 2014
Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure "p"
IEC 60079-2:2014 is available as IEC 60079-2:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 22, 2007
Explosive atmospheres - Part 2: Equipment protection by pressurized enclosures "p"
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with pressurized enclosures, of type of protection "p", intended for use in...
IEC 60079-2:2001
February 27, 2001
Electrical apparatus for explosive gas atmospheres - Part 2: Pressurized enclosures "p"
A description is not available for this item.
January 1, 1983
Electrical apparatus for explosive gas atmospheres. Part 2: Electrical apparatus, type of protection 'p'
Gives guidance on the design, construction and use of electrical apparatus in explosive gas atmospheres in which: 1.a protective gas (air or inert gas), maintained at a pressure above that of the...
January 1, 1975
Electrical apparatus for explosive gas atmospheres - Part 2: Pressurized enclosures
A description is not available for this item.
January 1, 1962
Electrical apparatus for explosive gas atmospheres - Part 2: Pressurized enclosures
Gives guidance on the design, construction and use of electrical apparatus in explosive gas atmospheres in which: 1) a protective gas (air or inert gas), maintained at a pressure above that of the...