IEC - International Electrotechnical Commission - IEC 60068-2-75:2014

Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 September 2014
Status: published
Page Count: 65
ICS Code (Environmental testing): 19.040
abstract:

IEC 60068-2-75:2014 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to... View More

Document History

IEC 60068-2-75:2014
September 3, 2014
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
IEC 60068-2-75:2014 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
August 20, 1997
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
Provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used to demonstrate an acceptable level of...
Advertisement