IEC - International Electrotechnical Commission - IEC 60068-2-75:1997
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 August 1997 |
| Status: | revised |
| Page Count: | 67 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used to demonstrate an acceptable level of... View More
Document History
September 3, 2014
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
IEC 60068-2-75:2014 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
IEC 60068-2-75:1997
August 20, 1997
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
Provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used to demonstrate an acceptable level of...