IEC - International Electrotechnical Commission - IEC 62149-2:2014

Fibre optic active components and devices - Performance standards - Part 2: 850 nm discrete vertical cavity surface emitting laser devices

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 May 2014
Status: published
Page Count: 40
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 62149-2:2014 covers the performance specification for 850-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse multimode types used for fibre optic... View More

Document History

IEC 62149-2:2014
May 26, 2014
Fibre optic active components and devices - Performance standards - Part 2: 850 nm discrete vertical cavity surface emitting laser devices
IEC 62149-2:2014 covers the performance specification for 850-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse multimode types used for fibre optic telecommunication...
July 16, 2009
Fibre optic active components and devices - Performance standards - Part 2: 850 nm discrete vertical cavity surface emitting laser devices
IEC 62149-2:2009 covers the performance specification for 850-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse multimode types used for the fibre optic...
Advertisement