IEC - International Electrotechnical Commission - IEC 62149-2:2009
Fibre optic active components and devices - Performance standards - Part 2: 850 nm discrete vertical cavity surface emitting laser devices
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 July 2009 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62149-2:2009 covers the performance specification for 850-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse multimode types used for the fibre optic... View More
Document History
May 26, 2014
Fibre optic active components and devices - Performance standards - Part 2: 850 nm discrete vertical cavity surface emitting laser devices
IEC 62149-2:2014 covers the performance specification for 850-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse multimode types used for fibre optic telecommunication...
IEC 62149-2:2009
July 16, 2009
Fibre optic active components and devices - Performance standards - Part 2: 850 nm discrete vertical cavity surface emitting laser devices
IEC 62149-2:2009 covers the performance specification for 850-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse multimode types used for the fibre optic...