IEC - International Electrotechnical Commission - IEC 60871-4:2014
Shunt capacitors for AC power systems having a rated voltage above 1 000 V - Part 4: Internal fuses
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 March 2014 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
IEC 60871-4:2014 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank in which... View More
Document History
IEC 60871-4:2014
March 27, 2014
Shunt capacitors for AC power systems having a rated voltage above 1 000 V - Part 4: Internal fuses
IEC 60871-4:2014 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank in which the...
August 19, 1996
Shunt capacitors for AC power systems having a rated voltage above 1000 V - Part 4: Internal fuses
Applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank. Such fuses are not a...