IEC - International Electrotechnical Commission - IEC 60871-4:1996

Shunt capacitors for AC power systems having a rated voltage above 1000 V - Part 4: Internal fuses

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 August 1996
Status: revised
Page Count: 19
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
abstract:

Applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank. Such fuses are not... View More

Document History

March 27, 2014
Shunt capacitors for AC power systems having a rated voltage above 1 000 V - Part 4: Internal fuses
IEC 60871-4:2014 applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank in which the...
IEC 60871-4:1996
August 19, 1996
Shunt capacitors for AC power systems having a rated voltage above 1000 V - Part 4: Internal fuses
Applies to internal fuses which are designed to isolate faulty capacitor elements, in order to allow operation of the remaining parts of that capacitor unit and the bank. Such fuses are not a...
Advertisement