IEC - International Electrotechnical Commission - IEC 60059:1999
IEC standard current ratings
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 June 1999 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
IEC 60059:1999 standard specifies standard current ratings for electrical devices, apparatus, instruments. This standard does not apply to current ratings of components and parts used within... View More
Document History
August 11, 2009
IEC standard current ratings
IEC 60059:1999+A1:2009 is a consolidated version and consists of the second edition (1999) and and its amendment 1 (2009). The technical content is therefore identical to the base edition and its...
June 16, 2009
Amendment 1 - IEC standard current ratings
A description is not available for this item.
IEC 60059:1999
June 24, 1999
IEC standard current ratings
IEC 60059:1999 standard specifies standard current ratings for electrical devices, apparatus, instruments. This standard does not apply to current ratings of components and parts used within...
January 1, 1938
IEC standard current ratings
Gives standard current ratings in the range 1 A to 10 000 A.