IEC - International Electrotechnical Commission - IEC 60059:1938
IEC standard current ratings
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1938 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
Gives standard current ratings in the range 1 A to 10 000 A.
Document History
August 11, 2009
IEC standard current ratings
IEC 60059:1999+A1:2009 is a consolidated version and consists of the second edition (1999) and and its amendment 1 (2009). The technical content is therefore identical to the base edition and its...
June 16, 2009
Amendment 1 - IEC standard current ratings
A description is not available for this item.
June 24, 1999
IEC standard current ratings
IEC 60059:1999 standard specifies standard current ratings for electrical devices, apparatus, instruments. This standard does not apply to current ratings of components and parts used within...
IEC 60059:1938
January 1, 1938
IEC standard current ratings
Gives standard current ratings in the range 1 A to 10 000 A.