IEC - International Electrotechnical Commission - IEC 61828:2001
Ultrasonics - Focusing transducers - Definitions and measurement methods for the transmitted fields
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 May 2001 |
| Status: | revised |
| Page Count: | 49 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
This International Standard
- provides definitions for the transmitted field characteristics of focusing transducers for applications in medical ultrasound;
- relates these... View More
Document History
December 15, 2020
Ultrasonics - Transducers - Definitions and measurement methods regarding focusing for the transmitted fields
IEC 61828:2020 - provides definitions for the transmitted field characteristics of focusing and nonfocusing transducers for applications in medical ultrasound; - relates these definitions to...
IEC 61828:2001
May 29, 2001
Ultrasonics - Focusing transducers - Definitions and measurement methods for the transmitted fields
This International Standard - provides definitions for the transmitted field characteristics of focusing transducers for applications in medical ultrasound; - relates these definitions to theoretical...