IEC - International Electrotechnical Commission - IEC 61828:2020

Ultrasonics - Transducers - Definitions and measurement methods regarding focusing for the transmitted fields

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2020
Status: published
Page Count: 227
ICS Code (Electroacoustics): 17.140.50
abstract:

IEC 61828:2020
- provides definitions for the transmitted field characteristics of focusing and nonfocusing transducers for applications in medical ultrasound;
- relates these... View More

Document History

IEC 61828:2020
December 15, 2020
Ultrasonics - Transducers - Definitions and measurement methods regarding focusing for the transmitted fields
IEC 61828:2020 - provides definitions for the transmitted field characteristics of focusing and nonfocusing transducers for applications in medical ultrasound; - relates these definitions to...
May 29, 2001
Ultrasonics - Focusing transducers - Definitions and measurement methods for the transmitted fields
This International Standard - provides definitions for the transmitted field characteristics of focusing transducers for applications in medical ultrasound; - relates these definitions to theoretical...
Advertisement