IEC - International Electrotechnical Commission - IEC 61165:2006
Application of Markov techniques
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 May 2006 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Quality in general): | 03.120.01 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
abstract:
This International Standard provides guidance on the application of Markov techniques to model and analyze a system and estimate reliability, availability, maintainability and safety measures.... View More
Document History
IEC 61165:2006
May 18, 2006
Application of Markov techniques
This International Standard provides guidance on the application of Markov techniques to model and analyze a system and estimate reliability, availability, maintainability and safety measures. This...
January 18, 1995
Application of Markov techniques
Not only are Markov analysis methods suited to the modelling of maintenance strategies, but such methods also enable the failure restoration events to be modelled in a pictorial way which is in...