IEC - International Electrotechnical Commission - IEC 61165:1995

Application of Markov techniques

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 January 1995
Status: revised
Page Count: 45
ICS Code (Quality in general): 03.120.01
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020
abstract:

Not only are Markov analysis methods suited to the modelling of maintenance strategies, but such methods also enable the failure restoration events to be modelled in a pictorial way which is in... View More

Document History

May 18, 2006
Application of Markov techniques
This International Standard provides guidance on the application of Markov techniques to model and analyze a system and estimate reliability, availability, maintainability and safety measures. This...
IEC 61165:1995
January 18, 1995
Application of Markov techniques
Not only are Markov analysis methods suited to the modelling of maintenance strategies, but such methods also enable the failure restoration events to be modelled in a pictorial way which is in...
Advertisement