IEC - International Electrotechnical Commission - IEC 60931-2:1995
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test and destruction test
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 1995 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
Applies to capacitors according to IEC 60931-1 and gives the requirements for the ageing test and destruction test for these capacitors. The two ageing test methods are intended to ensure that the... View More
Document History
IEC 60931-2:1995
December 13, 1995
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test and destruction test
Applies to capacitors according to IEC 60931-1 and gives the requirements for the ageing test and destruction test for these capacitors. The two ageing test methods are intended to ensure that the...
February 1, 1992
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test and destructioin test
A description is not available for this item.