IEC - International Electrotechnical Commission - IEC 60931-2:1992
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test and destructioin test
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 February 1992 |
| Status: | revised |
| Page Count: | 17 |
Document History
December 13, 1995
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test and destruction test
Applies to capacitors according to IEC 60931-1 and gives the requirements for the ageing test and destruction test for these capacitors. The two ageing test methods are intended to ensure that the...
IEC 60931-2:1992
February 1, 1992
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 000 V - Part 2: Ageing test and destructioin test
A description is not available for this item.