IEC - International Electrotechnical Commission - IEC 60909-0:2016

Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 January 2016
Status: published
Page Count: 149
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 60909-0:2016 is applicable to the calculation of short-circuit currents in low-voltage three-phase AC systems, and in high-voltage three-phase AC systems, operating at a nominal frequency of... View More

Document History

IEC 60909-0:2016
January 28, 2016
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
IEC 60909-0:2016 is applicable to the calculation of short-circuit currents in low-voltage three-phase AC systems, and in high-voltage three-phase AC systems, operating at a nominal frequency of 50...
February 15, 2002
Corrigendum 1 - Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
A description is not available for this item.
July 10, 2001
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
Applicable to the calculation of short-circuit currents: - in low-voltage three-phase a.c. systems - in high-voltage three-phase a.c. systems operating at a nominal frequency of 50 Hz or 60 Hz....
Advertisement