IEC - International Electrotechnical Commission - IEC 60909-0:2001
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2001 |
| Status: | revised |
| Page Count: | 137 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
Applicable to the calculation of short-circuit currents: - in low-voltage three-phase a.c. systems - in high-voltage three-phase a.c. systems operating at a nominal frequency of 50 Hz or 60... View More
Document History
January 28, 2016
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
IEC 60909-0:2016 is applicable to the calculation of short-circuit currents in low-voltage three-phase AC systems, and in high-voltage three-phase AC systems, operating at a nominal frequency of 50...
February 15, 2002
Corrigendum 1 - Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
A description is not available for this item.
IEC 60909-0:2001
July 10, 2001
Short-circuit currents in three-phase a.c. systems - Part 0: Calculation of currents
Applicable to the calculation of short-circuit currents: - in low-voltage three-phase a.c. systems - in high-voltage three-phase a.c. systems operating at a nominal frequency of 50 Hz or 60 Hz....