IEC - International Electrotechnical Commission - IEC 62439-5:2016
Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 2016 |
| Status: | withdrawn |
| Page Count: | 104 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62439-5:2016 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) Ethernet technology. This part of the IEC 62439 series specifies a redundancy... View More
Document History
IEC 62439-5:2016
March 30, 2016
Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)
IEC 62439-5:2016 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) Ethernet technology. This part of the IEC 62439 series specifies a redundancy...
February 26, 2010
Industrial communication networks - High availability automation networks - Part 5: Beacon Redundancy Protocol (BRP)
IEC 62439-5:2010 is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a redundancy...