IEC - International Electrotechnical Commission - ISO/IEC 30129:2015
Information technology - Telecommunications bonding networks for buildings and other structures
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 October 2015 |
| Status: | published |
| Page Count: | 39 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 30129:2015(E) specifies requirements and recommendations for the design and installation of connections (bonds) between various electrically conductive elements in buildings and other... View More
Document History
February 22, 2019
Information technology - Telecommunications bonding networks for buildings and other structures
ISO/IEC 30129:2015+A1:2019 specifies requirements and recommendations for the design and installation of connections (bonds) between various electrically conductive elements in buildings and other...
February 22, 2019
Amendment 1 - Information technology - Telecommunications bonding networks for buildings and other structures
A description is not available for this item.
ISO/IEC 30129:2015
October 13, 2015
Information technology - Telecommunications bonding networks for buildings and other structures
ISO/IEC 30129:2015(E) specifies requirements and recommendations for the design and installation of connections (bonds) between various electrically conductive elements in buildings and other...