IEC - International Electrotechnical Commission - IEC 61788-2:2006

Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 November 2006
Status: published
Page Count: 73
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Superconductivity and conducting materials): 29.050
abstract:

This part of IEC 61788 covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal... View More

Document History

IEC 61788-2:2006
November 15, 2006
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
This part of IEC 61788 covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin...
March 19, 1999
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
Covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin diffusion process and...
Advertisement