IEC - International Electrotechnical Commission - IEC 61788-2:1999

Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 March 1999
Status: revised
Page Count: 57
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Superconductivity and conducting materials): 29.050
abstract:

Covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin diffusion process... View More

Document History

November 15, 2006
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
This part of IEC 61788 covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin...
IEC 61788-2:1999
March 19, 1999
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
Covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin diffusion process and...
Advertisement