IEC - International Electrotechnical Commission - IEC 60352-3:1993
Solderless connections - Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 February 1993 |
| Status: | revised |
| Page Count: | 61 |
| ICS Code (Connecting devices): | 29.120.20 |
abstract:
Applies to ID connections which are accessible for tests and measurements, and which are made with: -appropriately designed ID terminations -wires having solid round conductors of 0,25 mm to 3,6... View More
Document History
April 9, 2020
Solderless connections - Part 3: Accessible insulation displacement (ID) connections - General requirements, test methods and practical guidance
IEC 60352-3:2020 est applicable aux connexions CAD qui sont accessibles pour les essais et les mesures conformes aux Articles 6 à 8 et qui sont composées de: – contacts CAD accessibles de conception...
November 1, 1995
Corrigendum 1 - Solderless connections - Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
Applies to ID connections which are accessible for tests and measurements, and which are made with: - appropriately designed ID terminations - wires having solid round conductors of 0,25 mm to 3,6 mm...
IEC 60352-3:1993
February 8, 1993
Solderless connections - Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
Applies to ID connections which are accessible for tests and measurements, and which are made with: -appropriately designed ID terminations -wires having solid round conductors of 0,25 mm to 3,6 mm...