IEC - International Electrotechnical Commission - IEC 60352-3:2020

Solderless connections - Part 3: Accessible insulation displacement (ID) connections - General requirements, test methods and practical guidance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 April 2020
Status: published
Page Count: 81
ICS Code (Connecting devices): 29.120.20
abstract:

IEC 60352-3:2020 est applicable aux connexions CAD qui sont accessibles pour les essais et les mesures conformes aux Articles 6 à 8 et qui sont composées de:

- contacts CAD accessibles de... View More

Document History

IEC 60352-3:2020
April 9, 2020
Solderless connections - Part 3: Accessible insulation displacement (ID) connections - General requirements, test methods and practical guidance
IEC 60352-3:2020 est applicable aux connexions CAD qui sont accessibles pour les essais et les mesures conformes aux Articles 6 à 8 et qui sont composées de: – contacts CAD accessibles de conception...
November 1, 1995
Corrigendum 1 - Solderless connections - Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
Applies to ID connections which are accessible for tests and measurements, and which are made with: - appropriately designed ID terminations - wires having solid round conductors of 0,25 mm to 3,6 mm...
February 8, 1993
Solderless connections - Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance
Applies to ID connections which are accessible for tests and measurements, and which are made with: -appropriately designed ID terminations -wires having solid round conductors of 0,25 mm to 3,6 mm...
Advertisement