IEC - International Electrotechnical Commission - IEC 62486:2017
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead contactline (to achieve free access)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 August 2017 |
| Status: | published |
| Page Count: | 105 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62486:2017 specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability. This new edition includes the following significant technical... View More
Document History
IEC 62486:2017
August 10, 2017
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead contactline (to achieve free access)
IEC 62486:2017 specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability. This new edition includes the following significant technical...
July 28, 2010
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
IEC 62486:2010 defines parameters for interoperability in the field of interaction between the pantograph and the overhead contact line. Specifies the interface requirements of rolling stock and...