IEC - International Electrotechnical Commission - IEC 62486:2010

Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 July 2010
Status: revised
Page Count: 74
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62486:2010 defines parameters for interoperability in the field of interaction between the pantograph and the overhead contact line. Specifies the interface requirements of rolling stock and... View More

Document History

August 10, 2017
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead contactline (to achieve free access)
IEC 62486:2017 specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability. This new edition includes the following significant technical...
IEC 62486:2010
July 28, 2010
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
IEC 62486:2010 defines parameters for interoperability in the field of interaction between the pantograph and the overhead contact line. Specifies the interface requirements of rolling stock and...
Advertisement